Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 12 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14521
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635159-MC14521BDR2
Ultra Librarian 3D Model Ultra Librarian MC14521BDR2 CAD Model

Description

ON Semiconductor MC14521BDR2 Product Overview

The MC14521BDR2 is a high-quality integrated circuit (IC) product from ON Semiconductor, renowned for its precision and durability in a wide range of electronic applications. This IC is a Binary Counter, specifically designed to offer reliable performance in digital counting operations.

Key Features

  • Counter Type: The device is a 24-stage binary counter, which means it can handle a wide range of counting applications with ease.
  • Supply Voltage: It operates over a broad supply voltage range from 3 V to 18 V, making it versatile for use in various circuit configurations.
  • High-Speed Operation: With its fast counting capability, the MC14521BDR2 is suitable for high-speed applications that require quick and accurate counting.
  • Output Current: The IC can source or sink up to 10 mA at its output, providing sufficient drive capability for many standard loads.
  • Package Type: The device comes in a SOIC-16 package, which is compact and ideal for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The MC14521BDR2 is suitable for a variety of applications, including:

  • Time Delay Generators
  • Frequency Dividers
  • Counter Control Circuits
  • Sequential Timers
  • Divide-by-N Counters
  • Alarm Systems
  • Industrial Controls

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MC14521BDR2 is manufactured to the highest standards, ensuring that it delivers consistent and reliable performance in your application. Whether you're designing consumer electronics, industrial automation systems, or complex computing devices, this binary counter is an excellent choice for your digital counting needs.

You May Also Be Interested in

NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
Texas Instruments
4-BIT SYNCHRONOUS BINARY COUNTERS
Lowest to $0.3432
ECAD model for SN74HC163PWR
Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
Amd
Lowest to $4.1988
ECAD model for AM25LS2569PC
NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention