EN
  • EN
  • DE

MC14518BDWR2G

Part No MC14518BDWR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Counter Dual 4-Bit Decade UP Automotive 16-Pin SOIC W T/R / IC COUNTER DUAL BCD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel package
Logic Type BCD Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787710-MC14518BDWR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC14518
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC14518BDWR2G CAD Model

Description

ON Semiconductor MC14518BDWR2G Dual BCD Counter

The MC14518BDWR2G from ON Semiconductor is a high-performance integrated circuit designed to serve as a dual Binary-Coded Decimal (BCD) counter. This versatile component is a crucial element in digital electronics, where counting operations are fundamental. It is especially suitable for applications requiring reliable and precise counting, such as in digital clocks, frequency dividers, calculators, and other numerical displays.

Key Features

  • Dual BCD Counter: The device contains two independent counter stages to provide a wide range of counting applications.
  • Wide Operating Voltage: It operates over a broad voltage range from 3 V to 18 V, making it compatible with various logic levels and suitable for battery-operated devices.
  • High Noise Immunity: Characterized by ON Semiconductor's high noise immunity and low power consumption, it is reliable in challenging environments.
  • SOIC-16 Package: The counter comes in a small-outline integrated circuit (SOIC) package with 16 pins, optimizing board space without compromising performance.
  • Direct LED Driving Capability: Its outputs can directly drive LEDs, which is ideal for visual numeric displays.

Applications

The MC14518BDWR2G is designed for various applications that require counting and numeric display functionalities. Its robust design and flexibility make it an excellent choice for:

  • Timekeeping devices like digital clocks and timers
  • Frequency division in communication systems
  • Scoreboards and numeric display panels
  • Industrial control counters
  • Consumer electronics such as calculators and handheld gaming devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14518BDWR2G is no exception. This dual BCD counter is manufactured to meet the stringent standards of the semiconductor industry, ensuring high reliability and performance for critical applications. With its wide operating temperature range and the ability to handle transient voltage conditions, this component is designed to perform consistently over its lifespan.

Whether you're designing a simple counter or a complex digital system, the MC14518BDWR2G provides the functionality and reliability you need to ensure your product's success.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess