EN
  • EN
  • DE
  • IT

MC14515BCPG

Part No MC14515BCPG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 24-DIP (0.600", 15.24mm)
Case / Package 24-PDIP
Family Name MC14515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926090-MC14515BCPG
Ultra Librarian 3D Model Ultra Librarian MC14515BCPG CAD Model

Description

ON Semiconductor MC14515BCPG - 4-Bit Transparent Latch/4-to-16 Line Decoder

The ON Semiconductor MC14515BCPG is a versatile and high-performance integrated circuit that combines the functionality of a 4-bit transparent latch with a 4-to-16 line decoder. This IC is designed to provide a flexible and efficient solution for a wide range of digital applications, including data multiplexing, memory addressing, and control signal generation.

Key Features

  • 4-Bit Transparent Latch: The MC14515BCPG features a 4-bit latch that can hold data when the latch enable (LE) input is high, allowing for the temporary storage of binary information.
  • 4-to-16 Line Decoder: The decoding function of the IC converts the 4-bit input to one of sixteen active-low outputs, making it ideal for expanding the output lines in digital systems.
  • High Current Output: The outputs can source or sink up to 25 mA, providing the capability to drive LEDs, relays, or other high-current devices directly.
  • Wide Operating Voltage: The device operates across a wide voltage range from 3V to 18V, accommodating various logic levels and providing design flexibility.
  • Low Power Consumption: With its CMOS technology, the MC14515BCPG boasts low power dissipation, making it suitable for battery-operated devices and power-sensitive applications.

Applications

The MC14515BCPG is ideal for use in digital systems where decoding and data storage are required. Its applications span across multiple industries, including:

  • Computer systems for memory address decoding
  • Control systems for selecting and enabling various lines
  • Communication equipment for channel selection
  • Consumer electronics for function control

Package and Quality Assurance

The device comes in a 24-pin DIP (Dual In-line Package), making it easy to handle and integrate into through-hole PCB designs. ON Semiconductor ensures high-quality standards, and the MC14515BCPG is no exception, meeting stringent requirements for reliability and performance.

With its combination of latching and decoding capabilities, the MC14515BCPG from ON Semiconductor is a highly functional component that enhances the design and functionality of digital systems.

You May Also Be Interested in

Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess