EN
  • EN
  • DE

MC12019D

Part No MC12019D
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 221855-MC12019D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC12019D CAD Model

Description

Product Overview: ON Semiconductor's MC12019D

The MC12019D from ON Semiconductor is a high-performance, low-power prescaler designed for a wide range of radio frequency (RF) applications. This advanced semiconductor device is capable of dividing a high-frequency input signal into a lower frequency output signal, making it an essential component for frequency synthesis and phase-locked loop (PLL) circuits used in wireless communication systems.

The MC12019D operates with an input frequency range up to 1.1 GHz, which is suitable for VHF and UHF systems. It features a fixed division ratio of 10, providing a reliable and predictable scaling of the input frequency. This prescaler is optimized for low power consumption, drawing a minimal current, thus making it an ideal choice for battery-powered devices where power efficiency is crucial.

Fabricated with ON Semiconductor's advanced bipolar technology, the MC12019D delivers excellent performance with a high level of integration. It comes in a compact SOIC-8 package, which allows for a space-saving PCB layout, an important consideration for modern, compact electronic assemblies.

The MC12019D also features a single modulus prescaler function, which simplifies the design of PLL circuits by reducing the number of components required. This leads to a reduction in both system complexity and cost, while maintaining high performance and reliability. The device is also characterized by its wide operating temperature range, making it suitable for use in environments with varying temperature conditions.

ON Semiconductor's MC12019D is a versatile solution for designers looking to implement frequency division in their RF applications. With its high-frequency operation, low power consumption, and compact size, it is a robust choice for applications such as wireless LANs, mobile radios, and other RF communication systems that require reliable frequency management.

In summary, the MC12019D offers a combination of performance, efficiency, and design convenience, making it a go-to component for RF engineers and designers seeking to optimize their frequency control solutions.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $3.2617
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.4246
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess