EN
  • EN
  • DE
  • IT

MC14515BCP

Part No MC14515BCP
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LATCH/DCODER 4BIT 4-16 24-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 3.5mA, 8.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 123790-MC14515BCP
Ultra Librarian 3D Model Ultra Librarian MC14515BCP CAD Model

Description

ON Semiconductor MC14515BCP Product Overview

The ON Semiconductor MC14515BCP is a high-performance, 4-bit latched/decoder CMOS device designed to offer a versatile solution for digital systems. This integrated circuit is particularly suitable for applications requiring a binary to one-of-sixteen decoding or binary counting. With its robust construction and efficient design, the MC14515BCP is a reliable choice for designers looking to implement in systems with stringent power and space requirements.

Key Features

  • 4-Bit Binary Input: The device accepts a 4-bit binary input, providing a straightforward interface for digital signals.
  • 16-Line Decoder: The MC14515BCP can decode a 4-bit input into one of sixteen active high outputs, making it highly suitable for a wide range of selection and decoding tasks.
  • Latched Inputs: Featuring latched inputs, the device ensures stability and reliability by maintaining the input state until it is intentionally changed, thus preventing glitches and transient states from affecting the output.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The MC14515BCP operates over a broad voltage range, accommodating various levels of signal inputs and system requirements.
  • High Noise Immunity: The inherent design of CMOS technology provides high noise immunity, ensuring consistent performance in electrically noisy environments.
  • Direct LED Driver: Its outputs are capable of directly driving LEDs, which is beneficial for visual status indicators or user interfaces without the need for additional components.

Applications

The versatility of the MC14515BCP makes it well-suited for a variety of applications, including:

  • Data multiplexing
  • Address decoding in memory selection systems
  • Digital control systems
  • Instrumentation and measurement devices
  • LED display systems

With its combination of features, the MC14515BCP from ON Semiconductor is an excellent choice for designers who need a reliable and flexible decoding solution. Its ease of integration into various digital systems, coupled with ON Semiconductor's reputation for quality, makes this device a go-to component for many electronic projects and commercial products.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess