EN
  • EN
  • DE

MC14512BCPG

Part No MC14512BCPG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELCT/MULTPL 1X8:1 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MC14512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926088-MC14512BCPG
Ultra Librarian 3D Model Ultra Librarian MC14512BCPG CAD Model

Description

ON Semiconductor MC14512BCPG Product Overview

The MC14512BCPG from ON Semiconductor is a versatile and high-quality CMOS device that serves as an 8-channel data selector. This integrated circuit is designed for multiplexing and demultiplexing applications in digital systems. It is a pivotal component for engineers and designers looking to manage multiple data sources in their electronic circuits.

Key Features

  • Multiple Select Inputs: The device comes with three binary select inputs (A, B, and C), which allow for the selection of one out of the eight available data channels.
  • Versatile Voltage Range: It operates over a wide voltage range from 3 to 18 volts, making it suitable for a variety of digital systems and ensuring compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: Due to its CMOS construction, the MC14512BCPG boasts low power dissipation, which is crucial for battery-powered and energy-efficient applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the device with excellent noise immunity, a vital attribute for stable performance in electrically noisy environments.
  • Inherent Protection: The inputs and outputs are protected against electrostatic discharge, ensuring the device's longevity and reliability in handling.

Applications

The MC14512BCPG is suitable for a wide range of applications, including:

  • Data routing and signal multiplexing
  • A/D and D/A conversion
  • Memory selection circuits
  • Digital control systems
  • Communication systems

Package and Quality

The product is available in a 16-pin DIP (Dual In-line Package) format, labeled as the BCPG suffix, which is conducive to easy insertion and soldering on printed circuit boards. ON Semiconductor is known for its commitment to quality, and the MC14512BCPG is no exception, meeting stringent industry standards for performance and reliability.

In summary, the MC14512BCPG from ON Semiconductor is an essential component for designers looking to efficiently manage data channels within their digital systems. Its combination of flexibility, low power consumption, and high noise immunity makes it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2174 $62.1740
23+ $5.1016 $117.3368
36+ $4.9422 $177.9192
49+ $4.7829 $234.3621
63+ $4.6235 $291.2805
84+ $4.1453 $348.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess