ON Semiconductor MC14511BCPG Product Overview
The MC14511BCPG is a high-quality integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device is a BCD-to-7 Segment Latch/Decoder/Driver, designed to interface with a 7-segment display. It is commonly used in digital clocks, electronic meters, and other devices that require the display of numerical information.
The MC14511BCPG is part of the 4000 series CMOS logic family, which is well-known for its low power consumption and high noise immunity. The versatility of this IC makes it suitable for a wide range of applications, from simple DIY projects to sophisticated industrial systems.
Key Features
- Logic Type: BCD to 7-segment Latch/Decoder/Driver
- Supply Voltage Range: 3 V to 18 V
- Operating Temperature: -55°C to +125°C
- Output Current: Up to 25 mA
- Package / Case: PDIP-16
- Mounting Type: Through Hole
The device converts binary-coded decimal (BCD) input data into signals required to drive a 7-segment display. It features an internal latch, decoder, and output driver for each segment, ensuring reliable and straightforward operation. The MC14511BCPG is capable of driving common-cathode LED displays directly, simplifying the design of display systems.
Applications
The MC14511BCPG is suitable for a variety of applications where numeric display is needed. Some common uses include:
- Digital clocks and timers
- Electronic counters
- Calculators
- Instrumentation displays
- Portable measuring equipment
ON Semiconductor's commitment to quality ensures that the MC14511BCPG meets the strictest standards, providing reliable performance for your electronic projects. Whether you're a hobbyist looking to build a custom digital clock or an engineer designing a sophisticated industrial control panel, the MC14511BCPG offers the functionality and dependability you need.
For detailed specifications, application notes, and additional resources, it's recommended to consult the datasheet and technical documents provided by ON Semiconductor. This will ensure proper usage and integration of the MC14511BCPG into your electronic designs.