EN
  • EN
  • DE

MC14502BDW

Part No MC14502BDW
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, 4000/14000/40000 SER / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926087-MC14502BDW
Ultra Librarian 3D Model Ultra Librarian MC14502BDW CAD Model

Description

ON Semiconductor MC14502BDW

The ON Semiconductor MC14502BDW is a high-performance CMOS non-inverting hex buffer designed to meet the rigorous demands of modern electronic circuits. This versatile component is a crucial building block in digital systems, providing the necessary interface between two circuits with different voltage levels or impedances. The MC14502BDW is well-suited for a wide range of applications, from industrial control systems to consumer electronics, thanks to its robust design and reliable performance.

Key Features

  • Voltage Compatibility: The MC14502BDW operates over a wide range of voltage levels, making it compatible with both TTL and CMOS logic families. This flexibility allows designers to integrate the buffer into various systems without worrying about voltage mismatches.
  • High Drive Capability: With its high current sourcing and sinking capabilities, the MC14502BDW can drive LEDs, relays, and other high-current loads, making it an ideal choice for output buffer applications.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Protection Features: The buffer includes built-in protection circuits that safeguard the device against damage from electrostatic discharge (ESD) and latch-up, enhancing its reliability and longevity.

Specifications

  • Package: The MC14502BDW is packaged in a wide-body SOIC-16, offering a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring stable performance under varying environmental conditions.
  • Logic Type: Non-inverting hex buffer
  • Number of Circuits: Six independent buffer circuits are included in a single package, providing excellent value and reducing component count in complex designs.

Applications

The MC14502BDW is ideal for interfacing between different logic levels in digital systems. Its robust design ensures that it can be used in applications such as:

  • Data communication systems
  • Microprocessor or microcontroller interfacing
  • Signal buffering and driving
  • Level shifting for mixed-voltage designs
  • Industrial control circuits

With its combination of features and performance, the ON Semiconductor MC14502BDW is a versatile choice for designers looking to enhance the reliability and efficiency of their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,829 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess