EN
  • EN
  • DE

MC14490DWR2G

Part No MC14490DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC ELIMINATOR BOUNCE HEX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Contact Bounce Eliminator
Supply Voltage 3 V to 18 V
Number of Bits 6
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 109528-MC14490DWR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14490DWR2G CAD Model

Description

ON Semiconductor MC14490DWR2G Hex Contact Bounce Eliminator

The ON Semiconductor MC14490DWR2G is a highly efficient hex contact bounce eliminator IC designed to interface directly with switching devices that are prone to mechanical contact bounce. This integrated circuit is an essential component for applications that require high reliability and precision in the detection of switch closures without the false triggering that can be caused by mechanical bounce.

Featuring six independent bounce eliminator channels, the MC14490DWR2G can accommodate multiple inputs, making it an ideal choice for complex systems that require multiple switch debouncing. This versatility ensures that the IC can be used in a wide range of applications, including industrial controls, automotive systems, data processing equipment, and any other systems that utilize mechanical switches or relays.

The device operates by removing the bounce inherent in mechanical switches through digital filtering. Each channel provides a stable, debounced output signal, which can be used to drive various types of loads, including TTL, CMOS, or other logic circuits. This ensures reliable operation and reduces the risk of errors or malfunctions in critical systems.

Constructed with ON Semiconductor's high-quality standards, the MC14490DWR2G is supplied in a SOIC-16 package, which offers a compact footprint suitable for space-constrained applications. The IC operates over a wide voltage range, typically from 3V to 18V, allowing for flexibility in different system designs and ensuring compatibility with a variety of power supplies.

Key features of the MC14490DWR2G include:

  • Six independent bounce eliminator channels
  • Wide operating voltage range (3V to 18V)
  • SOIC-16 package for compact designs
  • Compatibility with TTL, CMOS, and other logic circuits
  • High noise immunity
  • Low power consumption

With its robust design and ability to provide clean, bounce-free signals, the ON Semiconductor MC14490DWR2G is a crucial component for any design engineer looking to enhance the reliability of switch-based systems. Its ease of integration and proven performance make it a go-to solution for eliminating contact bounce issues in a variety of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess