EN
  • EN
  • DE

MC14093BDG

Part No MC14093BDG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MC14093
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC14093BDG-ND, MC14093BDGOS
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926082-MC14093BDG
Ultra Librarian 3D Model Ultra Librarian MC14093BDG CAD Model

Description

The MC14093BDG from ON Semiconductor is a robust and versatile quad 2-input NAND Schmitt Trigger integrated circuit, designed for use in a wide array of applications that require noise immunity and input hysteresis. Encapsulated in a compact SOIC-14 package, this high-performance IC is a quintessential component for digital signal processing where signal conditioning is crucial.

Key Features

  • Hysteresis for Enhanced Noise Immunity: The built-in hysteresis feature significantly improves the noise immunity of the device, making it ideal for applications that are susceptible to electrical interference.
  • Wide Operating Voltage Range: The MC14093BDG operates over a broad voltage range from 3V to 18V, providing flexibility for various logic-level requirements and ensuring compatibility with both TTL and CMOS logic families.
  • Quad Configuration: With four independent 2-input NAND Schmitt Triggers in one package, it allows for compact circuit design and reduces the PCB footprint.
  • Low Power Consumption: Designed for efficiency, this device ensures low power consumption, which is essential for battery-powered and energy-conscious applications.
  • High-Speed Performance: The IC offers fast switching characteristics, making it suitable for high-speed signal processing tasks.

Applications

The MC14093BDG is widely used in various applications due to its versatility and robust performance. It is particularly useful in:

  • Waveform shaping
  • Signal conditioning
  • Debouncing circuits for switches and relays
  • Logic level conversion and interfacing
  • Automotive systems
  • Communication equipment
  • Control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC14093BDG is no exception. Each device is meticulously tested to ensure it meets the highest industry standards for performance and durability, making it a reliable choice for both industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3634 $50.8760
340+ $0.2982 $101.3880
520+ $0.2889 $150.2280
720+ $0.2796 $201.3120
925+ $0.2703 $250.0275
1,240+ $0.2423 $300.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess