EN
  • EN
  • DE

MC14071BCL

Part No MC14071BCL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 316811-MC14071BCL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14071BCL CAD Model

Description

The MC14071BCL is a versatile and high-performance integrated circuit brought to you by ON Semiconductor, a leading name in the industry known for its commitment to innovation and quality. This particular product is a part of the MC14000 series and stands out as a Quad 2-Input OR Gate, designed to meet the needs of a wide range of digital applications.

Fabricated with precision using CMOS technology, the MC14071BCL offers a robust combination of low power consumption and high noise immunity, making it an ideal choice for battery-operated devices and applications that demand reliable performance in challenging environments. The device is characterized for operation between the voltage range of 3 to 18 Volts, providing designers with a flexible operating range that can accommodate various power supply requirements.

The MC14071BCL comes in a through-hole, 14-pin DIP (Dual In-line Package), which is widely used and preferred for prototyping and breadboard work due to its ease of handling and soldering. Its pin configuration includes four independent OR gates, each with two inputs, which can be used in a variety of logical functions and combinations to implement complex digital circuits.

This OR gate IC is capable of driving larger loads thanks to its high current sinking capability. This feature is particularly useful in driving LEDs, relays, and other output devices directly, thereby reducing the need for additional driver components. Furthermore, the MC14071BCL is TTL compatible, ensuring that it can be easily interfaced with other TTL logic devices, which is a significant advantage when integrating the IC into existing digital systems.

ON Semiconductor's commitment to environmental sustainability is evident in the MC14071BCL, as it adheres to the company's rigorous green standards. The product is available in a Pb-free package, making it an eco-friendly choice that aligns with modern environmental regulations.

In conclusion, whether you are developing consumer electronics, automotive systems, or sophisticated industrial machinery, the ON Semiconductor MC14071BCL provides the reliability, flexibility, and performance necessary to drive your digital logic operations efficiently and effectively.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess