EN
  • EN
  • DE

MC14067BDWR2G

Part No MC14067BDWR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 16X1 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 15MHz
Channel Capacitance(CS off, CD off) 100pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 24-SOIC
Win Source Part Number 022578-MC14067BDWR2G
Ultra Librarian 3D Model Ultra Librarian MC14067BDWR2G CAD Model

Description

ON Semiconductor MC14067BDWR2G Overview

The MC14067BDWR2G is a high-performance CMOS analog multiplexer/demultiplexer manufactured by ON Semiconductor. This versatile component is designed to facilitate the routing of analog or digital signals in a wide range of electronic applications. Its CMOS technology ensures low power consumption and high noise immunity, making it suitable for battery-operated devices and other power-sensitive applications.

Key Features

  • Multiple Channel Configurations: The device can be configured as a 16-channel multiplexer, an 8-channel multiplexer, a dual 4-channel multiplexer, or a 4-channel differential multiplexer, providing flexibility in signal routing.
  • Low ON Resistance: The ON resistance of the MC14067BDWR2G is characteristically low, which minimizes signal attenuation and ensures high fidelity signal transmission.
  • Wide Voltage Range: It operates over a wide analog voltage range from the supply voltage (V_DD) to V_SS, accommodating various signal levels.
  • Binary Address Decoding: Addressing of the channels is achieved through binary address decoding, which simplifies the interface to microprocessors or digital systems.
  • Inherent Level Shifting: The device includes inherent level shifting, which means that it can be used to interface between different voltage levels within a system.

Applications

The MC14067BDWR2G is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Signal routing in audio and video equipment
  • Analog-to-digital and digital-to-analog conversion systems

Package and Quality

The device is available in a SOIC-24W package, which is compact and suitable for space-constrained applications. The MC14067BDWR2G is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. ON Semiconductor is committed to providing high-quality products, and this multiplexer/demultiplexer is no exception, with rigorous testing to ensure performance and reliability.

Overall, the MC14067BDWR2G from ON Semiconductor offers designers a robust and flexible solution for managing multiple signal paths in electronic systems, with the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2406 $55.8270
100+ $1.0179 $101.7900
155+ $0.9861 $152.8455
210+ $0.9543 $200.4030
275+ $0.9225 $253.6875
365+ $0.8271 $301.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess