EN
  • EN
  • DE

MC14060BDTR2

Part No MC14060BDTR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 14-Bit Binary Counter and Oscillator | IC COUNTER/OSC 14BIT BIN 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Count Rate 17MHz
Trigger Type Negative Edge
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 4060
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217622-MC14060BDTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14060BDTR2 CAD Model

Description

ON Semiconductor MC14060BDTR2 - CMOS Counter/Divider

The ON Semiconductor MC14060BDTR2 is a high-performance CMOS 14-stage binary ripple counter/divider, designed to meet the requirements of modern electronic systems. This integrated circuit is part of the MC14000 series, which are well-known for their robust design, low power consumption, and high noise immunity, making them suitable for a wide range of applications.

Key Features:

  • 14-Stage Binary Counter: The device provides a full binary count from 0 to 16383 (214 - 1), which can be utilized in timing applications, frequency division, or as a programmable counter.
  • High-Voltage Capability: The MC14060BDTR2 can operate with a supply voltage range from 3V to 18V, allowing it to be used in both standard and high-voltage applications.
  • Low Power Consumption: As a CMOS device, it has a significantly reduced power draw, especially when in the static or low-frequency operating modes.
  • Buffered Inputs and Outputs: This feature ensures that the device has a high noise immunity and can interface with other logic families without additional components.
  • Static Operation: The counter can remain in a stable state without any external clock signal, preserving the last count until the next clock pulse.
  • Wide Operating Temperature Range: The MC14060BDTR2 is designed to function over an industrial temperature range of -55°C to +125°C, making it suitable for harsh environments.
  • Package: It is available in a TSSOP-16 package, which is ideal for space-constrained applications.

Applications:

The versatility of the MC14060BDTR2 makes it an excellent choice for various applications, including:

  • Time Delay Circuits
  • Frequency Dividers
  • Counter Circuits in Digital Clocks
  • Sequential Timers
  • Programmable Binary Counters
  • General Digital Logic Applications

With its combination of features, the ON Semiconductor MC14060BDTR2 offers a reliable and efficient solution for designers looking to implement counters or dividers in their digital systems. Its ease of integration, coupled with ON Semiconductor's reputation for quality, makes it a prime choice for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,490+ $0.1940 $289.0600
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess