EN
  • EN
  • DE

MC14053BDTEL

Part No MC14053BDTEL
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description 20-V, 2: 1 (SPDT), 3-channel analog multiplexer with logic-level conversion 16-TSSOP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076746-MC14053BDTEL
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14053BDTEL CAD Model

Description

ON Semiconductor MC14053BDTEL Multiplexer/Demultiplexer

The ON Semiconductor MC14053BDTEL is a high-performance, digitally-controlled analog switch that serves as a versatile component in a wide range of applications. As a multiplexer/demultiplexer, it is designed to facilitate signal routing in complex electronic systems, providing a reliable solution for designers looking to manage multiple analog or digital signals within their circuitry.

This particular model, the MC14053BDTEL, is part of the MC14053B series, which is known for its triple 2-channel multiplexer/demultiplexer configuration. It operates with an analog input signal range that encompasses the full power supply range, making it highly adaptable to various operating conditions. The device is also characterized by low ON resistance and low OFF leakage current, ensuring minimal signal distortion and power loss during operation.

Featuring a wide operating voltage range from 3V to 18V, the MC14053BDTEL is suitable for use in both low-voltage and standard digital logic environments. This flexibility makes it an ideal choice for battery-operated devices, automotive applications, and other portable electronics where power efficiency is critical.

The MC14053BDTEL is fabricated with high-performance silicon gate CMOS technology, which not only provides for the low power consumption but also gives it enhanced noise immunity and the ability to interface with TTL (Transistor-Transistor Logic) levels. This technology ensures that the device can maintain stable performance even in noisy electrical environments.

For ease of integration into various designs, the MC14053BDTEL is available in a surface-mount package, specifically the TSSOP-16 (Thin Shrink Small Outline Package). This compact form factor allows for a high-density mounting and is well-suited for space-constrained applications.

In summary, the ON Semiconductor MC14053BDTEL is a highly versatile and efficient solution for signal routing needs in electronic systems. Its CMOS technology, wide voltage range, and compact packaging make it a practical choice for designers seeking a reliable multiplexer/demultiplexer for their next project.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess