The MC14050BF from ON Semiconductor is a high-performance CMOS buffer converter designed to deliver reliable and efficient voltage level translation for a variety of digital applications. As a part of the 4000 series logic ICs, this device is well-suited for interfacing with and driving high-input capacitance loads while providing the benefit of CMOS low power consumption.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Channels: Six independent channels
- Supply Voltage Range: 3V to 18V
- High Noise Immunity: Nominally equal to 0.5 VCC
- Output Drive Capability: Capable of driving two low-power TTL loads or one low-power Schottky TTL load over the rated temperature range
- Low Power Consumption: 5 nA typical static at 5V
- High Sourcing Capability: 3.4 mA at 5V
- Packaging: Available in SOP-16 package for surface-mount technology (SMT)
Applications
The MC14050BF is versatile and can be used in a wide range of applications. Its ability to interface with higher voltage systems makes it ideal for:
- Logic level conversion for microprocessors and microcontrollers
- Memory interfacing in computers and mobile devices
- Signal buffering in data communication systems
- Driving heavy loads in industrial control systems
- Automotive electronics requiring robust signal transmission
Performance and Quality
ON Semiconductor is committed to providing high-quality products, and the MC14050BF is no exception. Each device undergoes rigorous testing to ensure that it meets the industry standards for performance and reliability. This buffer converter is designed for long-term stability and is characterized for operation from -55°C to +125°C, making it suitable for challenging environments.
Conclusion
The ON Semiconductor MC14050BF is an essential component for designers looking for a reliable buffer with high voltage compatibility and low power consumption. Its robust design and versatility make it an excellent choice for a broad range of digital applications where signal integrity and efficiency are paramount.