EN
  • EN
  • DE

MC14050BCP

Part No MC14050BCP
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER HEX NON-INVERT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 10mA, 40mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 090518-MC14050BCP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14050BCP CAD Model

Description

The ON Semiconductor MC14050BCP is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) hex buffer converter designed to interface between a digital section and its periphery. This integrated circuit (IC) is well-suited for driving high-capacitance loads and can be used as a non-inverting buffer. With its robust construction, it can serve in a wide range of applications, including signal gating, amplifier buffering, and current sourcing.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: Hex (6 elements)
  • Supply Voltage Range: 3V to 18V
  • High Current Output: Capable of driving 15 LSTTL loads
  • High Noise Immunity: Equivalent to 100% of the supply voltage (VCC)
  • Low Power Consumption: 5 μW typical at 5V
  • Pin Configuration: 16-pin DIP (Dual In-line Package)
  • Operating Temperature Range: -55°C to +125°C

Applications

The MC14050BCP is versatile and can be utilized in various digital applications that require high-voltage operation and the need to drive large capacitive loads. It is commonly used in:

  • Logic level conversion for interfacing TTL or NMOS outputs to High-Speed CMOS inputs
  • Memory buffer interfaces
  • Data transmission lines
  • Control system drivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14050BCP is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Ordering and Packaging

The MC14050BCP is available for order in tube packaging, and it is shipped in quantities suitable for both small-scale projects and large-volume production. For detailed ordering and shipment quantities, please refer to the official ON Semiconductor datasheet or contact their sales department.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess