ON Semiconductor MC14049UBDR2G Hex Inverter
The ON Semiconductor MC14049UBDR2G is a high-performance CMOS Hex Inverter integrated circuit designed to meet a wide range of applications. This versatile component features six inverting buffers, each capable of driving high-capacity loads while maintaining low power consumption. The MC14049UBDR2G is suitable for use in various digital systems, including computers, data processing, instrumentation, and control systems where high noise immunity and low power dissipation are required.
Key Features
- Logic Type: Inverter
- Number of Circuits: 6
- Supply Voltage Range: 3V to 18V
- High Noise Immunity: NIV = VNIH = VNIL ≥ 28% VCC (min)
- Output Drive Capability: 10 LSTTL Loads
- Standardized, Symmetrical Output Characteristics
- Pb-Free and RoHS Compliant
- Package: SOIC-16
Applications
The MC14049UBDR2G is ideal for a broad range of applications including:
- Logic level conversion
- Line drivers
- Memory address drivers
- Clock generators
- Counter circuits
- Waveform shaping
Performance and Quality
ON Semiconductor is renowned for its commitment to quality and performance. The MC14049UBDR2G is manufactured with precision to ensure high reliability and functionality. The device's CMOS technology offers significant power savings over its TTL counterpart, making it an energy-efficient choice for modern electronic designs.
Environmental Compliance
Adhering to environmental standards, the MC14049UBDR2G is a lead-free and RoHS-compliant component, minimizing the environmental impact and making it suitable for eco-friendly and green applications.