EN
  • EN
  • DE

MC14049BFELG

Part No MC14049BFELG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX 1-INPUT 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 10mA, 40mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 60ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Dimension 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 207826-MC14049BFELG
Ultra Librarian 3D Model Ultra Librarian MC14049BFELG CAD Model

Description

The MC14049BFELG from ON Semiconductor is a versatile hex inverter chip that is an essential component for various digital and analog applications. Designed to operate over a broad voltage range, this integrated circuit (IC) is specifically crafted to deliver high-performance inverter functions in a compact and energy-efficient package.

Key Features

  • Hex Inverter: The chip contains six inverter circuits, providing multiple inverting functions in a single package, allowing for reduced board space and simplified design.
  • Voltage Range: It operates over a wide voltage range from 3V to 18V, making it suitable for interfacing with various logic levels and supply voltages.
  • High Noise Immunity: Characterized by a high noise immunity, the MC14049BFELG is reliable in challenging environments where signal integrity is crucial.
  • Low Power Consumption: The device is designed for low power consumption, which is ideal for battery-operated and power-sensitive applications.
  • Schmitt Trigger Action: With Schmitt Trigger action at all inputs, the chip provides enhanced stability and noise immunity.
  • Static Operation: The inverter supports static operation, ensuring stable performance without the need for a clock or refreshing signals.
  • Surface Mount Package: The MC14049BFELG comes in a surface mount package, which is suitable for automated assembly processes and helps in achieving a high-density PCB design.

Applications

The MC14049BFELG is a highly adaptable component that finds its use in a variety of applications. It is commonly used in logic conversion, signal processing, and as a buffer or driver for interfacing with different logic levels. Its robust design also makes it suitable for use in control systems, communication devices, and portable electronics where reliable performance and low power consumption are required.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14049BFELG is no exception. This product is manufactured to meet high standards for reliability and performance, ensuring that it meets the needs of even the most demanding applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,169 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess