ON Semiconductor MC14044BD Quad R-S Latches
The MC14044BD from ON Semiconductor is a high-performance integrated circuit that features four independent R-S (reset-set) latches with NOR gate outputs. This versatile component is designed to provide reliable bistable memory storage in a wide range of digital applications. Each latch has separate set and reset inputs that can be used to control the state of the outputs, making it an ideal choice for implementing simple memory elements in electronic systems.
Key Features
- Quad Latches: The device includes four separate latches, allowing multiple bits of data to be stored simultaneously.
- Logic Level Control: The MC14044BD operates with standard CMOS logic level inputs, ensuring compatibility with a variety of digital systems.
- High Voltage Operation: With a wide operating voltage range from 3V to 18V, this IC can be used in both low and high-voltage applications.
- Low Power Consumption: As a CMOS device, it consumes minimal power, making it suitable for battery-operated and power-sensitive designs.
- Output Capability: The NOR gate outputs provide the ability to drive moderate loads while maintaining stable operation.
- Package Options: The device is available in a 14-pin SOIC package, which is suitable for surface-mount technology and helps to save space on the PCB.
Applications
The MC14044BD's robust design and flexibility make it an excellent choice for a variety of applications, including:
- Industrial control systems
- Communication equipment
- Data storage devices
- Alarm systems
- Sequential logic circuits
With its combination of high functionality and ease of use, the ON Semiconductor MC14044BD is a reliable and cost-effective solution for designers looking to incorporate stable memory storage into their digital circuits. Its wide operating voltage and low power consumption also make it an environmentally friendly option for modern electronic designs.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor.