EN
  • EN
  • DE

MC14040BFEL

Part No MC14040BFEL
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 12BIT 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Count Rate 10MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 222022-MC14040BFEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14040BFEL CAD Model

Description

The ON Semiconductor MC14040BFEL is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) 12-stage binary counter, renowned for its robustness and versatility in a wide array of electronic applications. This integrated circuit is designed to provide reliable counting operations in digital systems, making it an essential component for designers and engineers focused on creating efficient and compact digital devices.

Key Features

  • Advanced CMOS Technology: The MC14040BFEL is built using ON Semiconductor's advanced CMOS process, ensuring low power consumption while maintaining high-speed operation.
  • 12-Stage Counter: The device features a 12-stage ripple carry binary counter, which allows for long count sequences and high division ratios.
  • Wide Operating Voltage: It operates over a wide voltage range, typically from 3V to 18V, providing flexibility in various power environments and compatibility with TTL (Transistor-Transistor Logic) levels.
  • High Noise Immunity: The high noise immunity characteristic of CMOS technology is inherent in this device, making it suitable for noisy operational conditions.
  • Buffered Outputs: Buffered outputs reduce the possibility of output interaction and are capable of driving 15 LSTTL (Low-Power Schottky TTL) loads.

Applications

The MC14040BFEL is used in a diverse set of applications where counting or frequency division is required. These include:

  • Time Delay Generators
  • Frequency Dividers
  • Counter/Timer Devices
  • Alarm Systems
  • Sequential Control Circuits
  • Programmable Divider/Multiplier Units

Product Specifications

The MC14040BFEL comes in a SOEIAJ-16 package, which is designed for surface mounting, saving precious board space in compact electronic assemblies. The device also features a fully static operation, which eliminates the need for external clocks or timing strobes. Its temperature range of -55°C to +125°C ensures operation in extreme environments, making it a reliable choice for industrial and automotive applications.

Reliability and Quality

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC14040BFEL is no exception. Each device undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements necessary for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6364 $62.0004
25+ $4.6246 $115.6150
39+ $4.4802 $174.7278
54+ $4.3359 $234.1386
69+ $4.1915 $289.2135
93+ $3.7572 $349.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess