EN
  • EN
  • DE

MC14029BDR2G

Part No MC14029BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN/DEC U/D 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 10MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022565-MC14029BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14029BDR2G CAD Model

Description

ON Semiconductor MC14029BDR2G

The ON Semiconductor MC14029BDR2G is a versatile and high-performance binary counter IC that is designed to meet a wide range of counting applications in the field of electronics. This integrated circuit is part of the MC14029B series and comes in a compact SOIC-16 package, making it suitable for space-constrained applications.

With its advanced CMOS technology, the MC14029BDR2G offers low power consumption combined with high noise immunity and stable performance. The IC is capable of operating over a wide voltage range from 3V to 18V, which allows it to be used in various systems without the need for additional voltage regulation components.

The device features a binary counter with a divide-by-2 section and a divide-by-5 section, which can be connected in various ways to implement divide-by-2, divide-by-5, or divide-by-10 operations. This flexibility makes it an ideal choice for applications such as frequency division, digital clocks, timers, and counters in digital systems.

Key specifications of the MC14029BDR2G include:

  • Supply Voltage Range: 3V to 18V
  • Operating Temperature Range: -55°C to +125°C
  • Output Current: 2.5mA
  • Propagation Delay Time: 50ns at 10V
  • Static Power Consumption: 500nW
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

The ON Semiconductor MC14029BDR2G also includes additional features such as buffered inputs and outputs, which enhance the interfacing with other digital components. Its static operation eliminates the need for external clocks or timing signals, simplifying the design and reducing the overall component count.

Whether you are designing consumer electronics, industrial control systems, or sophisticated digital signal processing units, the MC14029BDR2G from ON Semiconductor is a reliable and efficient solution for your counting and dividing needs. Its robust design ensures long-term reliability, and its industry-standard footprint allows for easy integration into a wide range of existing and new circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7514 $52.5980
165+ $0.6165 $101.7225
255+ $0.5972 $152.2860
350+ $0.5780 $202.3000
450+ $0.5587 $251.4150
600+ $0.5009 $300.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess