EN
  • EN
  • DE
  • IT

MC14028BFEL

Part No MC14028BFEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BCD-To-Decimal Decoder Binary-To-Octal Decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217557-MC14028BFEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14028BFEL CAD Model

Description

The ON Semiconductor MC14028BFEL is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit designed for a variety of digital applications. This versatile chip is a BCD-to-Decimal Decoder that is widely used in digital systems where binary coded data needs to be converted into decimal format for further processing or display purposes.

Key Features

  • Binary Coded Decimal (BCD) to Decimal Decoding: This feature allows the chip to convert the input BCD (0-9) to their respective decimal outputs, making it essential for applications such as numeric displays, digital clocks, and other devices that require numeric output.
  • High Voltage Types (20V Rating): With a high voltage rating, the MC14028BFEL can handle a wide range of power supplies, making it suitable for various applications that operate under different voltage levels.
  • Low Power Consumption: The CMOS technology used in this IC ensures low power consumption, which is critical for battery-powered devices and energy-efficient systems.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The MC14028BFEL is commonly used in:

  • Digital clocks and timers
  • Instrumentation displays
  • Calculator systems
  • Electronic games and toys
  • Automated teller machines (ATMs)
  • Other electronic devices requiring numeric displays

Technical Specifications

Some technical specifications of the MC14028BFEL include:

  • Supply Voltage Range: 3V to 18V
  • Static Operation
  • Medium-Speed Operation: t<sub>PHL, t<sub>PLH = 100ns at 10V
  • Standardized, Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V
  • Maximum Input Current of 1 µA at 18V (Full Package-temperature Range)
  • Meets All Requirements of JEDEC Tentative Standard No. 13B

The MC14028BFEL from ON Semiconductor offers a robust and reliable solution for designers seeking a BCD-to-Decimal Decoder that combines performance with low power consumption. Its wide range of applications and technical versatility make it a go-to component for digital systems requiring decimal decoding.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.4153 $66.4480
385+ $0.3403 $131.0155
590+ $0.3298 $194.5820
810+ $0.3195 $258.7950
1,050+ $0.3091 $324.5550
1,405+ $0.2769 $389.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess