ON Semiconductor MC14023BFELG Triple 3-Input NAND Gate
The MC14023BFELG is a high-performance integrated circuit from ON Semiconductor, featuring a triple 3-input NAND gate configuration. This versatile component is fabricated using silicon gate CMOS technology, ensuring low power consumption and reliable performance. It is designed to meet the demanding requirements of a wide range of electronic applications, from industrial and automotive systems to consumer electronics.
Product Features:
- Logic Type: NAND Gate
- Number of Circuits: 3
- Inputs per Circuit: 3
- Output Current: High and Low
- Supply Voltage Range: 3V to 18V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOEIAJ-14
- Propagation Delay: Varies with supply voltage
The MC14023BFELG is designed for medium-speed operations, making it suitable for a variety of digital applications. Its wide supply voltage range (3V to 18V) provides excellent flexibility, catering to both low-voltage and high-voltage systems. The propagation delay of the device is dependent on the supply voltage, which allows designers to optimize the performance based on the specific needs of their circuit.
The triple 3-input NAND gate configuration allows for complex logic functions to be implemented within a single chip, reducing the overall component count in a circuit. The high output current ensures that the device can drive larger loads when necessary. Additionally, the MC14023BFELG can operate over a broad temperature range, making it suitable for harsh environments.
This product comes in a compact SOEIAJ-14 package, which is ideal for space-constrained applications. The surface-mount technology (SMT) package allows for efficient assembly and integration into a variety of printed circuit board (PCB) designs. With its robust design and reliable performance, the ON Semiconductor MC14023BFELG is a great choice for designers looking to implement NAND gate logic in their electronic projects.