Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 16MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 221989-MC14022BCP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14022BCP CAD Model

Description

ON Semiconductor MC14022BCP Overview

The MC14022BCP is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in power and signal management, logic, discrete, and custom devices. This particular IC is a binary counter that is part of ON Semiconductor's 4000 series CMOS logic family, which is well-suited for a wide range of electronic applications due to its versatility and reliability.

Key Features

  • Counter Configuration: The MC14022BCP is a 4-bit binary counter, which means it can count from 0 to 15 (or 0000 to 1111 in binary). It is designed to increment the count with each clock pulse, making it ideal for frequency division and digital counting applications.
  • Voltage Range: It operates over a broad voltage range from 3V to 18V, which allows for use in various systems without the need for level shifting or voltage regulation.
  • High-Speed Operation: This IC is capable of high-speed operation, yet it maintains low power consumption. This balance between speed and efficiency makes it suitable for battery-operated devices or power-sensitive applications.
  • Output Capability: The counter features buffered outputs which improve the drive capability and allow the counters to drive other logic components directly.
  • Package: The device comes in a DIP (Dual In-line Package), specifically the BCP suffix indicates a 16-lead plastic dual-in-line package. This packaging is widely used and is suitable for through-hole mounting on printed circuit boards.

Applications

The MC14022BCP is versatile and can be used in a variety of applications. Some common uses include:

  • Time Delay Generators
  • Frequency Dividers
  • Counters and Timers
  • Sequence Generators
  • Event Counters
  • Alarm Systems
  • Various other digital logic applications that require counting

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14022BCP is manufactured with precision and is subjected to rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. This ensures that customers can rely on this component for consistent performance and durability in their electronic designs.

Whether you're designing consumer electronics, industrial control systems, or automotive systems, the MC14022BCP from ON Semiconductor is a solid choice for your digital counting and timing solutions.

You May Also Be Interested in

ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.2678
ECAD model for N74F393D
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
Others
Lowest to $3.7437
ECAD model for NJ88C22MA
Texas Instruments
CMOS PRESETTABLE DIVIDE-BY-N COUNTER
Lowest to $0.6720
ECAD model for CD4018BNSR
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention