EN
  • EN
  • DE

74HCT4510

Part No 74HCT4510
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description BCD up/down counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132247-74HCT4510
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4510 CAD Model

Description

NXP 74HCT4510 - Synchronous BCD Up/Down Counter

The NXP 74HCT4510 is a high-performance, synchronous presettable BCD up/down counter that integrates seamlessly into a wide range of digital applications. This integrated circuit is part of the 74HCT family, which means it combines the low power consumption of CMOS with the speed and drive capabilities of TTL. It is designed to operate at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.

The 74HCT4510 features a synchronous reset function, allowing the counter to be set to zero or any other desired value instantaneously upon the application of a high level on the reset input. This feature is crucial for applications requiring precise timing and control. Additionally, the counter can be preset to any binary number present on the parallel data inputs by activating the parallel load input.

With its ability to count both up and down, this versatile counter can be used in a variety of applications including frequency dividers, digital clocks, event counters, and other sequential logic tasks. The counter advances on the rising edge of the clock signal, which ensures reliable and predictable operation even in high-speed applications. The up/down mode control allows the counter to count in either direction, providing flexibility in usage.

The outputs of the 74HCT4510 are capable of driving 15 LSTTL loads, which provides good drive capability and allows the outputs to be directly interfaced with most TTL components. The outputs are also designed with bus-driving capability, enabling them to drive buses and long lines without additional buffering.

For design engineers, the 74HCT4510 is a logical choice when a robust and reliable counter is needed. Its synchronous operation ensures that all bits change coincident with each other, providing stable and predictable output states. The NXP 74HCT4510 is available in a standard 16-pin DIP package or smaller surface-mount packages, offering flexibility in PCB design and layout.

Overall, the NXP 74HCT4510 is a high-quality, versatile counter IC that provides the reliability and performance needed for demanding digital systems.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess