Product Overview: MC14011UBDR2 - ON Semiconductor
The MC14011UBDR2 is a versatile and high-performance CMOS logic quad 2-input NAND gate integrated circuit, meticulously designed and manufactured by ON Semiconductor. This semiconductor device is an essential component in a wide range of digital applications, providing reliable and efficient logic operations. The MC14011UBDR2 is a testament to ON Semiconductor's commitment to delivering advanced electronic components that meet the evolving needs of the industry.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Package: Supplied in a small and convenient SOIC-14 package
- Operating Voltage Range: 3V to 18V, accommodating a broad spectrum of applications and power requirements
- Current - Quiescent (Max): 1µA, ensuring low power consumption and efficiency in operation
- Propagation Delay Time: Offers fast response times, crucial for high-speed logic circuits
- Temperature Operating Range: -55°C to +125°C, making it suitable for use in extreme environmental conditions
Applications
The MC14011UBDR2 is engineered to be a fundamental building block in digital electronics. It is widely used in:
- Logic circuit design and implementation
- Signal processing
- Computer systems
- Control systems
- Communication devices
Quality and Reliability
ON Semiconductor is renowned for its rigorous quality control and the MC14011UBDR2 is no exception. Each IC is subjected to extensive testing to ensure it meets the highest standards of performance and reliability. Customers can trust that this product will perform consistently and effectively in their electronic designs.
Environmental Compliance
The MC14011UBDR2 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a commitment to environmental responsibility and the reduction of hazardous materials in electronic components.
Ordering and Packaging
Each order of the MC14011UBDR2 comes in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. The product is available for bulk orders, and ON Semiconductor provides comprehensive support and service to ensure customer satisfaction.