EN
  • EN
  • DE

MC14001UBCPG

Part No MC14001UBCPG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description UB-Suffix Series CMOS Gates | IC GATE NOR 4CH 2-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 3.5mA, 8.8mA
Logic Level - Low 1V ~ 2.5V
Logic Level - High 4V ~ 12.5V
Max Propagation Delay at V, Max CL 80ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 4001
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217474-MC14001UBCPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14001UBCPG CAD Model

Description

ON Semiconductor MC14001UBCPG Overview

The ON Semiconductor MC14001UBCPG is a versatile and high-performance CMOS quad 2-input NOR gate integrated circuit, designed to meet a wide range of digital logic needs. This device is part of ON Semiconductor's MC14000 series, which is renowned for its robust construction and low power consumption, making it suitable for battery-operated and power-sensitive applications.

Key Features

  • Quad 2-Input NOR Gates: The MC14001UBCPG contains four independent NOR gates, providing ample functionality for complex logic operations.
  • CMOS Technology: Utilizing Complementary Metal-Oxide-Semiconductor (CMOS) technology, this IC ensures low power dissipation, yet high switching speeds and output drive capabilities.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, making it compatible with various logic levels and suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic circuits.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the MC14001UBCPG with excellent noise immunity, a critical feature for reliable performance in electrically noisy environments.
  • Standard Pin Configuration: The device comes in a standard 14-pin DIP (Dual In-line Package), which is easy to handle and compatible with breadboards and standard PCB layouts.

Applications

With its versatile nature, the MC14001UBCPG is suitable for a broad range of applications, including:

  • Logic circuit design and experimentation
  • Automotive systems
  • Industrial controls
  • Data processing
  • Instrumentation
  • Consumer electronics

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The MC14001UBCPG is manufactured to the highest standards, ensuring consistent performance and durability for end-users. Whether for educational purposes, prototype development, or mass production, this NOR gate IC is an excellent choice for designers and engineers seeking reliable logic solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2395 $58.6775
590+ $0.1965 $115.9350
915+ $0.1903 $174.1245
1,255+ $0.1843 $231.2965
1,625+ $0.1781 $289.4125
2,175+ $0.1596 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess