EN
  • EN
  • DE

MC14001BFL1

Part No MC14001BFL1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NOR GATE, CMOS, PDSO14 / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14001
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926069-MC14001BFL1
Ultra Librarian 3D Model Ultra Librarian MC14001BFL1 CAD Model

Description

The MC14001BFL1 is a versatile and high-performance CMOS Quad 2-Input NOR Gate IC designed and manufactured by ON Semiconductor. This integrated circuit is part of ON Semiconductor's MC14000 series, which is renowned for its robustness and reliability in a wide array of electronic applications. The MC14001BFL1 is specifically engineered to deliver the logical functionality of four 2-input NOR gates in a single package, making it an essential component for digital systems where space and power efficiency are critical.

Key Features

  • Quad 2-Input NOR Gates: The IC contains four independent NOR gates, providing the user with multiple logic functions in a compact form factor.
  • High Voltage Operation: The MC14001BFL1 can operate at a wide voltage range of 3V to 18V, making it suitable for various applications and compatible with TTL, CMOS, and PMOS logic levels.
  • Low Power Consumption: Designed with power-saving in mind, the IC features a low power consumption characteristic, which is essential for battery-operated and energy-sensitive devices.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which ensures consistent performance and minimizes variations in output transition times.
  • High Noise Immunity: The high noise immunity of the MC14001BFL1 is ideal for environments with electrical noise, providing stable operation and reducing the risk of erroneous outputs.

Applications

The MC14001BFL1 is suitable for a variety of applications, including but not limited to:

  • Logic circuits
  • Control systems
  • Alarm systems
  • Data processing
  • Communication devices

Package and Quality

The MC14001BFL1 comes in a lead-free package, adhering to the latest environmental standards and regulations. ON Semiconductor's commitment to quality ensures that each IC meets rigorous performance and reliability standards, making the MC14001BFL1 a trusted choice for professionals and enthusiasts alike.

With its combination of functionality, reliability, and efficiency, the MC14001BFL1 from ON Semiconductor is an excellent choice for designers seeking to implement NOR logic in their digital applications.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess