ON Semiconductor MC12083DR: High-Frequency Prescaler
The ON Semiconductor MC12083DR is a state-of-the-art high-frequency prescaler designed for a variety of applications that require frequency division. This device is particularly suitable for use in phase-locked loop (PLL) systems as a frequency synthesizer, enabling the generation of low-phase-noise microwave signals for communications, instrumentation, and military applications.
Key Features
- Frequency Range: The MC12083DR operates at a broad frequency range, making it versatile for use in different high-frequency applications.
- Division Ratio: It provides a fixed division ratio of 8, which allows it to scale down high-frequency inputs to a more manageable frequency for subsequent circuitry.
- Supply Voltage: The device supports a wide range of supply voltages, from 4.5V to 5.5V, which is ideal for integration into various system voltage levels.
- Low Power Consumption: Designed for efficiency, the MC12083DR consumes minimal power, which is critical for battery-operated and energy-sensitive systems.
- Output Compatibility: It offers TTL/CMOS compatible outputs, ensuring easy interfacing with other digital components.
- Package: The MC12083DR is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
Applications
The versatility of the MC12083DR makes it an excellent choice for a wide range of applications, including:
- Wireless communication systems
- Base stations and transceivers
- Microwave point-to-point links
- Test and measurement equipment
- Radar systems
- Electronic warfare
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The MC12083DR is manufactured to the highest standards, ensuring consistent performance and durability in demanding environments. Users can trust this prescaler to deliver precise frequency division with long-term reliability as part of their electronic designs.