EN
  • EN
  • DE

MC12080DR2G

Part No MC12080DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PRESCALER SGL 1.1GHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Prescaler
PLL No
Input ECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083479-MC12080DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC12080DR2G CAD Model

Description

The ON Semiconductor MC12080DR2G is a high-performance silicon monolithic bipolar prescaler with a fixed division ratio of 10. This advanced prescaler is designed to cater to the demanding requirements of high-frequency communication systems. With its capability to operate with input frequencies up to 1.1 GHz, it is an ideal choice for use in applications such as phase-locked loops (PLLs), frequency synthesizers, and wireless systems where precise frequency division is crucial.

Key Features

  • Frequency Range: Capable of handling signals up to 1.1 GHz, making it suitable for microwave and RF applications.
  • Division Ratio: Fixed division of 10, providing reliable frequency division for system design simplification.
  • Supply Voltage: Operates over a wide range of supply voltages from 4.5 V to 5.5 V, allowing for flexible integration into various circuit designs.
  • Low Power Consumption: Designed for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Output Buffer: Includes a fully buffered output stage, ensuring a stable output signal and improved signal integrity.
  • Package: Available in an 8-SOIC (0.154", 3.90mm Width) package, which is compact and suitable for space-constrained applications.

Applications

The MC12080DR2G is versatile and can be used in a variety of high-frequency applications such as:

  • Wireless communication systems
  • PLLs for frequency synthesis
  • Test and measurement equipment
  • Ham radio and amateur radio projects
  • RFID and radar systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The MC12080DR2G is manufactured to meet the highest industry standards, ensuring stable performance in even the most demanding conditions. It is a testament to ON Semiconductor's dedication to providing components that engineers can rely on for their critical designs.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4789 $53.7468
28+ $3.6750 $102.9000
43+ $3.5601 $153.0843
59+ $3.4453 $203.2727
76+ $3.3304 $253.1104
101+ $2.9859 $301.5759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess