EN
  • EN
  • DE

MC12080DG

Part No MC12080DG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PRESCALER SINGLE 1.1GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Prescaler
PLL No
Input ECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022541-MC12080DG
Ultra Librarian 3D Model Ultra Librarian MC12080DG CAD Model

Description

The MC12080DG from ON Semiconductor is a high-performance, monolithic frequency prescaler that is designed to meet the rigorous demands of high-frequency digital systems. This integrated circuit is part of ON Semiconductor's range of PLL (Phase-Locked Loop) components, offering designers a reliable and efficient solution for frequency division applications.

The MC12080DG operates with a maximum frequency of 1.1 GHz, making it suitable for a wide array of radio frequency (RF) applications, including but not limited to wireless communication systems, satellite receivers, and instrumentation. Its ability to divide input frequencies by 10, 20, or 40 allows for versatile usage in different system designs, providing flexibility in meeting various technical requirements.

Constructed with advanced bipolar technology, this prescaler delivers exceptional performance with low power consumption. It features a single modulus prescaler function, which simplifies the design of PLL frequency synthesizers by reducing the number of components required. This not only saves space on the PCB but also enhances overall system reliability.

The MC12080DG is housed in an 8-pin SOIC package, offering a compact form factor that is ideal for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures stable operation across diverse environmental conditions. Additionally, the device is characterized for operation from a single power supply of +5.0 V, further simplifying the power supply design.

ON Semiconductor's commitment to quality is evident in the MC12080DG, with features such as an input sensitivity of 20 mV and a typical power consumption of only 35 mW. This prescaler is a testament to ON Semiconductor's dedication to providing high-quality, innovative solutions for the ever-evolving electronics industry.

In summary, the MC12080DG is a versatile, high-frequency prescaler that offers a blend of performance, power efficiency, and design simplicity, making it an excellent choice for engineers looking to create sophisticated PLL circuits in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8922 $53.3532
14+ $7.2962 $102.1468
22+ $7.0682 $155.5004
30+ $6.8402 $205.2060
38+ $6.6122 $251.2636
51+ $5.9282 $302.3382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess