EN
  • EN
  • DE

MC10SX1190DT

Part No MC10SX1190DT
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Fibre Channel Coaxial Cable Driver and Loop Resiliency Circuit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Driver
Number of Drivers/Receivers 1/0
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
RoHS State Request Verification
Win Source Part Number 1217359-MC10SX1190DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10SX1190
Introduction Date December 03, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian MC10SX1190DT CAD Model

Description

ON Semiconductor MC10SX1190DT Product Overview

The MC10SX1190DT is a high-performance, 2.5V/3.3V ECL Differential Receiver/Driver manufactured by ON Semiconductor, a company renowned for its innovative and energy-efficient semiconductor solutions. This integrated circuit is part of ON Semiconductor's 10G ECLinPS MAX™ family, designed to provide exceptional signal integrity and speed for advanced communication systems and high-speed data processing applications.

Key Features

  • High-Speed Performance: The MC10SX1190DT is optimized for high-speed operation, making it suitable for applications requiring fast data transmission and precise timing.
  • Differential ECL Inputs and Outputs: This device features differential ECL inputs and outputs, which offer improved noise immunity and allow for the use of longer transmission lines without compromising signal quality.
  • Flexible Power Supply Voltage: It operates at a supply voltage of either 2.5V or 3.3V, providing design flexibility to accommodate different system power requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10SX1190DT helps reduce overall power consumption in electronic systems.
  • Compatibility: The device is compatible with various ECL standards, ensuring easy integration into existing designs and systems.

Applications

The MC10SX1190DT is ideal for a wide range of high-speed digital applications, including but not limited to:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Data communication links

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10SX1190DT is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. Whether for commercial or industrial applications, this differential receiver/driver stands as a testament to ON Semiconductor's dedication to excellence in semiconductor technology.

Conclusion

With its combination of high-speed performance, low power consumption, and noise immunity, the MC10SX1190DT from ON Semiconductor is an excellent choice for designers looking to enhance their high-speed digital systems. Its robust feature set and compatibility with ECL standards make it a versatile and reliable component for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8307 $64.9842
13+ $8.8868 $115.5284
21+ $8.6091 $180.7911
28+ $8.3314 $233.2792
36+ $8.0536 $289.9296
48+ $7.2205 $346.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess