EN
  • EN
  • DE

N02L6181AB28I

Part No N02L6181AB28I
Manufacturer ON Semiconductor
Catalog SRAM
Description IC SRAM 2MBIT PARALLEL 48BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 85 ns 48-BGA (6x8)
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LFBGA
Case / Package 48-BGA (6x8)
Family Name N02L61
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886704-N02L6181AB28I
Ultra Librarian 3D Model Ultra Librarian N02L6181AB28I CAD Model

Description

The ON Semiconductor N02L6181AB28I is a high-performance, integrated circuit designed for a wide range of applications requiring efficient power management and reliable operation. This semiconductor device is crafted to meet the rigorous demands of the modern electronics industry, making it an ideal choice for designers and engineers looking to enhance their systems with a robust, versatile component.

Key Features

  • High Efficiency: The N02L6181AB28I is optimized for low power consumption, which helps to extend the battery life of portable devices and reduces energy costs in stationary applications.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, this IC is designed to withstand harsh operating conditions and provide a long operational lifespan.
  • Versatility: Its flexible design allows it to be used in a variety of applications, ranging from power supply modules to complex digital systems.
  • Compact Size: The small footprint of the N02L6181AB28I makes it an excellent choice for space-constrained applications where board real estate is at a premium.

Applications

  • Portable Electronics
  • Power Supply Modules
  • Automotive Systems
  • Industrial Controls
  • Communication Devices

The ON Semiconductor N02L6181AB28I is designed to seamlessly integrate into a variety of circuit designs, providing a reliable foundation for your electronic products. Whether you're developing consumer electronics, automotive systems, or industrial machinery, this IC offers the performance and dependability that ON Semiconductor is known for.

With its combination of efficiency, durability, and versatility, the N02L6181AB28I is a smart choice for any application where consistent performance and power management are critical. Invest in ON Semiconductor's quality and innovation to power your next project to success.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6306 $71.2612
4+ $29.2354 $116.9416
7+ $28.3218 $198.2526
9+ $27.4082 $246.6738
11+ $26.4945 $291.4395
15+ $23.7537 $356.3055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess