EN
  • EN
  • DE

MC10H164L

Part No MC10H164L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 8-LINE MECL 10H 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 221759-MC10H164L
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian MC10H164L CAD Model

Description

Product Overview: MC10H164L from ON Semiconductor

The MC10H164L is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of advanced digital systems. This versatile component belongs to the ECLinPS (Emitter Coupled Logic in PicoSeconds) family, which is renowned for its fast switching speeds and low power consumption.

Key Features

  • High-Speed Operation: The MC10H164L is capable of achieving propagation delay times as low as 1.5 nanoseconds, making it ideal for high-frequency applications where timing is critical.
  • Emitter Coupled Logic: Utilizing ECL technology, this device ensures minimal propagation delay variation and is less susceptible to noise, thereby providing stable and reliable operation in high-speed digital circuits.
  • Power Supply: The device operates on a standard -5.2V power supply, which is typical for ECL logic families, ensuring easy integration with other ECL components.
  • Flexible Use: The MC10H164L is designed for multi-purpose use, including functioning as a 4-bit shift register or a master-slave flip-flop, offering great design flexibility.
  • Temperature Range: It can operate over a wide temperature range, making it suitable for industrial applications that may be subject to extreme conditions.

Applications

The MC10H164L is highly suited for use in a variety of applications, including but not limited to:

  • High-speed computing
  • Telecommunications
  • Instrumentation
  • Signal processing
  • Automated test equipment

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC10H164L is no exception. It is manufactured in compliance with stringent industry standards, ensuring that each component delivers consistent performance and longevity. Designers can trust this device for critical applications where failure is not an option.

Support and Resources

To assist customers in implementing the MC10H164L into their designs, ON Semiconductor provides comprehensive technical support, including datasheets, application notes, and design tools. Their expert team is also available to help with any specific design challenges, ensuring a smooth integration process.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess