EN
  • EN
  • DE

DM74AS158N

Part No DM74AS158N
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AS
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name 74AS158
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AS158, DM74AS158N-NDR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917119-DM74AS158N
Ultra Librarian 3D Model Ultra Librarian DM74AS158N CAD Model

Description

ON Semiconductor DM74AS158N Product Overview

The DM74AS158N, manufactured by ON Semiconductor, is a high-performance multiplexer that offers exceptional data selection to the demanding electronics industry. This integrated circuit is designed for applications requiring the highest speed and robust performance, making it an ideal choice for a variety of digital systems.

The DM74AS158N is a quad 2-line to 1-line data selector/multiplexer that features four individual 2-input multiplexers with common select and enable inputs. This design allows for efficient data routing and switching, which is essential in complex digital circuits. The device operates at a voltage range of 4.5V to 5.5V, providing compatibility with standard TTL logic levels and ensuring easy integration into existing 5V systems.

With its fast switching speeds and low power consumption, the DM74AS158N is well-suited for high-speed data processing applications. The device's quick propagation delay minimizes the time between input signal changes and output responses, thus enhancing overall system performance. Furthermore, the low power dissipation of this multiplexer helps in maintaining the thermal efficiency of the system it is incorporated into.

Constructed with ON Semiconductor's high-quality fabrication process, the DM74AS158N is available in a standard 16-pin DIP (Dual In-line Package), making it easy to handle and solder onto printed circuit boards. The package is also designed to be durable, ensuring long-term reliability even under challenging operating conditions.

Key features of the DM74AS158N include:

  • Quad 2-input multiplexer configuration
  • Common select and enable inputs for simplified control
  • Compatible with TTL logic levels
  • Operating voltage range of 4.5V to 5.5V
  • High-speed switching capability
  • Low power consumption for energy-efficient designs
  • Standard 16-pin DIP package for easy PCB integration

Overall, the DM74AS158N from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their digital systems with high-speed data selection capabilities. Its robust performance and compatibility with existing technologies make it a versatile component in a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess