EN
  • EN
  • DE

MC10H164FNR2

Part No MC10H164FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-Line Multiplexer | IC MUX 8-LINE MECL 10H 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) -4.94V ~ -5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H164
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217283-MC10H164FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H164FNR2 CAD Model

Description

ON Semiconductor MC10H164FNR2: A High-Performance Logic Gate IC

The ON Semiconductor MC10H164FNR2 is a versatile and high-speed logic gate integrated circuit designed to meet the demanding requirements of advanced digital systems. As a part of ON Semiconductor's high-performance ECLinPS (ECL in Plastic Surface mount) family, this device offers a blend of speed and power efficiency, making it an excellent choice for a wide range of applications including telecommunication, data processing, and high-speed computing.

Key Features

  • Technology: The MC10H164FNR2 is built on a proven Emitter Coupled Logic (ECL) technology that ensures rapid switching times and high signal integrity.
  • Speed: With its fast propagation delay and high-frequency operation, this IC is optimized for systems where speed is critical.
  • Power Supply: The device operates on a standard -5.2V power supply, typical for ECL logic circuits, providing a good balance between speed and power consumption.
  • Functionality: It features a 4-bit universal shift/storage register with synchronous reset, offering flexibility in data manipulation and storage.
  • Package: The MC10H164FNR2 comes in a PLCC-20 (Plastic Leaded Chip Carrier) package, which is known for its small footprint and suitability for surface mount technology (SMT).
  • Temperature Range: Designed to operate over a broad temperature range, this IC ensures reliable performance in various environmental conditions.

Applications

The ON Semiconductor MC10H164FNR2 is ideal for high-speed digital systems that require efficient data handling and storage. Its applications include but are not limited to:

  • Data communication equipment
  • High-performance computers and servers
  • Signal processing units
  • Networking devices and switches

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability. The MC10H164FNR2 is manufactured to meet the high standards expected from a leading semiconductor company. Additionally, ON Semiconductor provides comprehensive technical support and resources to assist with the design-in process, ensuring a smooth integration of this IC into your product designs.

Whether you're designing state-of-the-art digital systems or upgrading existing infrastructure, the MC10H164FNR2 from ON Semiconductor is a solid choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess