EN
  • EN
  • DE

MC10H131ML

Part No MC10H131ML
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer ON Semiconductor
Win Source Part Number 316715-MC10H131ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H131ML CAD Model

Description

ON Semiconductor MC10H131ML - High-Performance ECL Dual D-Type Flip-Flop

The ON Semiconductor MC10H131ML is a high-speed, dual D-type flip-flop designed with emitter-coupled logic (ECL) technology, which ensures rapid signal processing and reduced power consumption. This advanced integrated circuit is tailored for demanding applications that require high-speed data handling and synchronization, such as telecommunications, computing, and advanced digital systems.

Key Features:

  • Fast Propagation Delay: The MC10H131ML boasts a swift propagation delay, which is crucial for high-speed operations and allows for efficient data transfer and processing.
  • Differential ECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission distances without signal degradation, making it ideal for critical applications.
  • Master-Slave Configuration: This feature ensures that the flip-flop only changes state on the clock's edge, providing precise edge-triggered control and enhancing the reliability of data operations.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power management in systems where ECL logic levels are utilized.
  • Temperature Range: The MC10H131ML is designed to perform reliably across a wide temperature range, ensuring stable operation in varying environmental conditions.

Applications:

The versatility of the MC10H131ML allows it to be used in a variety of high-speed digital applications. Some of the common uses include:

  • High-speed computing and data processing systems
  • Telecommunication infrastructure
  • Precision timing circuits
  • High-frequency signal synchronization
  • Instrumentation and test equipment

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC10H131ML is no exception. Manufactured with robust materials and tested under stringent conditions, this ECL dual D-type flip-flop is built to meet the highest industry standards, ensuring optimal performance and longevity in your applications.

For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor documentation available on their website.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2578 $62.5780
23+ $5.1351 $118.1073
35+ $4.9746 $174.1110
48+ $4.8140 $231.0720
63+ $4.6535 $293.1705
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess