EN
  • EN
  • DE

MC10H131FNG

Part No MC10H131FNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.9 V to -5.46 V
Current - Quiescent 56mA
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Dimension 20-LCC (J-Lead)
Win Source Part Number 136856-MC10H131FNG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H131FNG CAD Model

Description

Product Overview: MC10H131FNG - ON Semiconductor

The MC10H131FNG is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of high-speed digital applications. This advanced device is part of ON Semiconductor's 10H series of high-speed logic gates, which are renowned for their fast propagation delays and high noise immunity.

Key Features

  • Technology: The MC10H131FNG is built on ECL (Emitter Coupled Logic) technology, which enables it to operate at exceptionally high speeds while maintaining low power dissipation and high reliability.
  • Package Type: It comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package that is both compact and robust, making it suitable for dense PCB layouts.
  • Supply Voltage: The device typically operates at a supply voltage of -5.2V, which is standard for ECL logic devices, ensuring compatibility with other ECL components.
  • Functionality: The MC10H131FNG features a dual D-type flip-flop configuration with set and reset capabilities, offering flexibility in a variety of timing and control applications.
  • Performance: It boasts high-speed performance with propagation delay times significantly lower than those of conventional logic devices, making it ideal for high-frequency operation.

Applications

The MC10H131FNG is suited for various applications that require high-speed digital processing. These include:

  • Telecommunications equipment
  • High-speed computers and data processing systems
  • Instrumentation and test equipment
  • Aerospace and military systems

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The MC10H131FNG is no exception, as it undergoes rigorous testing and quality assurance measures to ensure it meets the industry's stringent standards. Customers can trust this device for critical applications where performance and durability are paramount.

Summary

In summary, the MC10H131FNG from ON Semiconductor is a versatile, high-speed logic component that integrates seamlessly into a wide range of electronic systems. With its ECL technology, dual flip-flop design, and high-speed operation, this device is an excellent choice for designers looking to enhance the performance of their digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess