EN
  • EN
  • DE

MC10H124L

Part No MC10H124L
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL-ECL QUAD 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal TTL
Output Signal MECL
Output Type Differential
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 221703-MC10H124L
Ultra Librarian 3D Model Ultra Librarian MC10H124L CAD Model

Description

ON Semiconductor MC10H124L - Quad MECL to TTL Translator

The MC10H124L is a high-performance integrated circuit produced by ON Semiconductor, designed to interface the high-speed MECL (Motorola Emitter Coupled Logic) system logic with TTL (Transistor-Transistor Logic) levels. This quad translator is essential for systems that require the fast switching characteristics of MECL but must communicate with devices operating at TTL logic levels.

Key Features

  • Quad Channels: The device includes four independent translator circuits, allowing for simultaneous translation of multiple signals.
  • High-Speed Performance: The MC10H124L is designed for rapid signal processing, making it suitable for high-speed applications where signal integrity is critical.
  • MECL to TTL Translation: It directly converts MECL 10KH logic levels to TTL logic levels, ensuring compatibility between different logic families.
  • Power Supply: The device typically operates at a supply voltage of -5.2V, common for MECL 10K series logic.
  • Temperature Range: It is operational over a full military temperature range, making it reliable in various environmental conditions.

Applications

The MC10H124L is versatile and can be used in numerous applications, including:

  • Data communication systems
  • Signal conversion in mixed-logic environments
  • High-speed logic level translation
  • Interface circuitry for digital instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H124L is no exception. This device is manufactured to the highest standards to ensure reliable operation in critical applications. With its robust design and proven performance, the MC10H124L is a preferred choice for engineers and designers looking for a dependable MECL to TTL translation solution.

Ordering Information

The MC10H124L is available in a standard PDIP-16 package, ensuring easy integration into a wide range of electronic systems. For detailed ordering and product information, please refer to the ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1063 $61.2756
28+ $4.1903 $117.3284
43+ $4.0598 $174.5714
59+ $3.9282 $231.7638
77+ $3.7976 $292.4152
102+ $3.4049 $347.2998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess