EN
  • EN
  • DE

MC10H106L

Part No MC10H106L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 4/3/3-INP 16CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 4, 3, 3
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.5ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Dimension 16-CDIP (0.300", 7.62mm)
Win Source Part Number 207800-MC10H106L
Ultra Librarian 3D Model Ultra Librarian MC10H106L CAD Model

Description

The MC10H106L is a quintessential component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance device is part of the 10H series, which is well-known for its ECL (Emitter Coupled Logic) technology, ensuring rapid switching speeds and high signal integrity, making it ideal for high-speed and high-frequency applications.

Key Features

  • Logic Type: Triple 4-Input OR/NOR Gate
  • Package: The MC10H106L comes in a PDIP-16 (Plastic Dual-In-Line Package) that ensures easy integration into a wide range of electronic circuits.
  • Supply Voltage: Designed to operate with a nominal voltage of -5.2V, which is typical for ECL circuits.
  • Speed: Features a propagation delay time of typically 1.0 ns, providing a very fast response that is crucial for time-sensitive applications.
  • Temperature Range: Operates within a military temperature range of -55°C to +125°C, making it reliable under extreme environmental conditions.
  • Technology: Built on ON Semiconductor's advanced ECL technology, it delivers exceptional performance with reduced power consumption and heat dissipation.
    • Applications

      The MC10H106L is versatile and can be utilized in various high-speed digital systems. Its applications include, but are not limited to:

      • Digital signal processing (DSP)
      • High-speed logic circuits
      • Instrumentation
      • Telecommunication systems
      • Computing systems requiring high-speed computation

      Quality and Reliability

      ON Semiconductor is committed to delivering high-quality products. The MC10H106L is manufactured under stringent quality control standards, ensuring it meets the reliability demands of commercial and military-grade applications. With ON Semiconductor's reputation for durable and dependable components, the MC10H106L is a product you can trust for your critical electronic designs.

      Conclusion

      In summary, the MC10H106L from ON Semiconductor is a robust and reliable choice for designers who require a high-speed logic solution. Its ECL technology, combined with the ability to function in a wide temperature range and fast switching speeds, makes it an invaluable component for advanced digital systems.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess