EN
  • EN
  • DE

MC10H104MEL

Part No MC10H104MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 16-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 AND/NAND Output
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.75ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Dimension 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 119165-MC10H104MEL
Ultra Librarian 3D Model Ultra Librarian MC10H104MEL CAD Model

Description

The ON Semiconductor MC10H104MEL is a high-performance, quad 2-input AND gate designed to meet the demanding requirements of high-speed digital systems. This integrated circuit is part of the 10H series, which is optimized for high-speed, low-power applications, making it an ideal choice for a variety of electronic devices and computing equipment.

Key Features

  • High-Speed Performance: The MC10H104MEL is capable of handling fast signal propagation, ensuring quick response times in critical applications.
  • MECL 10K Series Logic: This device is built on the MECL 10K logic family, known for its exceptional speed and reliability in high-frequency operations.
  • Quad 2-Input Configuration: The IC features four independent 2-input AND gates, providing flexibility and efficiency in complex logic circuits.
  • Low Power Consumption: Designed for minimal power draw, the MC10H104MEL is suitable for energy-sensitive applications without compromising on performance.
  • Differential Inputs: The inclusion of differential inputs helps to minimize the effects of ground bounce and signal noise, enhancing signal integrity.
  • Wide Operating Temperature Range: The device can operate reliably across a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The MC10H104MEL is versatile and can be used in a wide array of applications, including:

  • High-speed computing and data processing
  • Telecommunications equipment
  • Instrumentation and test equipment
  • Aerospace and defense systems
  • Automotive electronics

Product Specifications

The MC10H104MEL comes in a 16-lead SOIC package, ensuring compatibility with surface-mount technology (SMT) and ease of integration into PCB designs. It operates over a voltage range of 4.5V to 5.5V, with a typical voltage supply of 5V. The device also features fast propagation delay times, typically 1.0ns, which is critical for high-speed logic operations.

Conclusion

With its combination of speed, power efficiency, and robustness, the ON Semiconductor MC10H104MEL is an excellent choice for designers looking to implement high-speed logic functions in their systems. Its reliable performance and suitability for a wide range of applications make it a valuable component in any high-speed digital design.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3871 $82.7742
4+ $33.9582 $135.8328
6+ $32.8979 $197.3874
8+ $31.8364 $254.6912
10+ $30.7750 $307.7500
13+ $27.5918 $358.6934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess