EN
  • EN
  • DE

MC10H104FN

Part No MC10H104FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input AND Gate | IC GATE AND 4CH 2-INP 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND Gate
Number of Inputs 2
Features 1 of 4 AND/NAND Output
Supply Voltage (V) -4.94V ~ -5.46V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay at V, Max CL 1.75ns at -5.2V, -
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Supplier Device Package 20-PLCC (9x9)
Manufacturer Package 20-LCC
Family Part Number 10H104
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217219-MC10H104FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H104FN CAD Model

Description

ON Semiconductor MC10H104FN: A Robust Quad 2-Input AND Gate

The ON Semiconductor MC10H104FN is a high-performance integrated circuit that forms part of the 10H series. This quad 2-input AND gate is designed to meet the stringent requirements of fast-switching logic systems. With its advanced features and robust design, the MC10H104FN is an ideal choice for applications requiring high-speed logic operations.

Key Features

  • Technology: The device is built on Emitter Coupled Logic (ECL) technology, which ensures fast switching times and high-speed performance.
  • Configuration: This IC comprises four independent 2-input AND gates, making it versatile for various logic functions in complex circuits.
  • Power Supply: The MC10H104FN operates at a nominal voltage of -5.2V, which is typical for ECL-based components.
  • Speed: It features propagation delay times as low as 1.0 ns, making it suitable for high-frequency or time-critical applications.
  • Temperature Range: The device can operate over a wide temperature range, making it reliable for use in industrial environments.
  • Package: Enclosed in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, the MC10H104FN is compact and offers good thermal characteristics.

Applications

The ON Semiconductor MC10H104FN is commonly used in digital circuits where high-speed logic gating is necessary. Its applications span across various fields such as:

  • Telecommunication systems
  • Computing and data processing
  • Instrumentation
  • Aerospace and defense electronics
  • High-speed logic boards

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H104FN is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. This component is a testament to ON Semiconductor's dedication to providing industry-leading solutions for high-speed logic requirements.

Whether you are designing a sophisticated communication system or a high-speed computing device, the ON Semiconductor MC10H104FN is a smart choice for your logic gating needs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5788 $63.1520
90+ $1.2954 $116.5860
140+ $1.2550 $175.7000
195+ $1.2145 $236.8275
250+ $1.1741 $293.5250
330+ $1.0526 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess