EN
  • EN
  • DE

MC10H103M

Part No MC10H103M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 16-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 OR/NOR Output
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.3ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Dimension 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 116178-MC10H103M
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian MC10H103M CAD Model

Description

ON Semiconductor MC10H103M: Triple 3-Input NOR Gate

The ON Semiconductor MC10H103M is a high-performance triple 3-input NOR gate designed for use in systems that require fast propagation times and stable operation. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its ECL (Emitter Coupled Logic) technology, providing high-speed digital logic operations while maintaining low power consumption.

Constructed with a monolithic triple 3-input NOR gate, the MC10H103M is housed in a compact SOIC-16 package, making it suitable for space-constrained applications. The device operates over a wide range of voltages, typically from -4.94V to -5.46V, allowing it to integrate seamlessly into various ECL systems.

Key features of the MC10H103M include:

  • High Speed: The device boasts a typical propagation delay of only 1.0ns, ensuring rapid response and processing in critical applications.
  • Power Efficiency: Despite its high-speed capabilities, the MC10H103M maintains low power dissipation, making it an energy-efficient choice for continuous operation.
  • Temperature Range: It is designed to operate reliably over an extended temperature range from 0°C to +75°C, ensuring consistent performance in varying environmental conditions.
  • Compatibility: The MC10H103M is compatible with MECL 10K logic and can be interfaced with MECL 10H and 100K logic levels, providing flexibility in system design and integration.
  • Multiple Configurations: The triple 3-input NOR gate configuration allows for versatile logic design possibilities, supporting complex logic functions in compact circuit layouts.

The MC10H103M is ideal for high-speed logic systems, including telecommunications, data processing, and computing applications where rapid data throughput and logic integrity are paramount. With its robust design and reliable performance, the MC10H103M from ON Semiconductor is a preferred choice for designers looking to optimize their high-speed digital circuits.

For detailed specifications and application information, refer to the ON Semiconductor MC10H103M datasheet. This will provide a comprehensive guide to the device's electrical characteristics, pin configurations, and recommended operating conditions, ensuring successful integration into your electronic designs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6394 $58.2304
39+ $2.9868 $116.4852
60+ $2.8933 $173.5980
83+ $2.7997 $232.3751
107+ $2.7062 $289.5634
143+ $2.4267 $347.0181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess