EN
  • EN
  • DE

MC10EP51DTR2G

Part No MC10EP51DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8TSSOP / ECL D Flip-Flop with Reset and Differential Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 45mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Part Number Series 10EP51
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805092-MC10EP51DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP51DTR2G CAD Model

Description

ON Semiconductor MC10EP51DTR2G: ECL Differential Data D Flip-Flop

The MC10EP51DTR2G is a high-speed, fully differential data D flip-flop designed by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's 10E series, which is renowned for its high-performance ECL (Emitter Coupled Logic) integrated circuits.

Key Features

  • High-Speed Performance: With a typical propagation delay of 225 ps and a maximum frequency of 3 GHz, the MC10EP51DTR2G is engineered for applications requiring ultra-fast data processing and timing.
  • Differential ECL Inputs/Outputs: The device supports fully differential ECL inputs and outputs, providing improved noise immunity and signal integrity essential for high-speed digital circuits.
  • Positive ECL (PECL) Power Supply Range: It operates with a VCC range of −4.2 V to −5.5 V, allowing compatibility with PECL systems.
  • Internal Input Pulldown Resistors: On-chip pulldown resistors on differential inputs help maintain logic low levels when inputs are left open.
  • Functionality: The flip-flop is edge-triggered by a differential clock input and features a differential data input, Q and Q̅ outputs, and an asynchronous reset input.

Applications

The MC10EP51DTR2G is ideally suited for a variety of high-speed applications, including:

  • Networking and Telecommunications
  • High-Speed Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Signal Processing
  • Pulse and Clock Distribution

Package and Quality

ON Semiconductor provides the MC10EP51DTR2G in a TSSOP-8 package, which is compact and suitable for surface-mount technology (SMT). The device also meets the stringent requirements of industrial and commercial temperature ranges, ensuring reliable operation in diverse environments.

As an ON Semiconductor product, the MC10EP51DTR2G is backed by the company's commitment to high-quality standards, ensuring that it meets the rigorous demands of electronic design and delivers consistent performance.

For designers and engineers looking for a reliable solution to manage high-speed digital signals, the MC10EP51DTR2G offers an exceptional blend of speed, precision, and durability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess