EN
  • EN
  • DE

MC10EP142FAG

Part No MC10EP142FAG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTR 9BIT ECL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Purpose Universal
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 074421-MC10EP142FAG
Ultra Librarian 3D Model Ultra Librarian MC10EP142FAG CAD Model

Description

ON Semiconductor MC10EP142FAG - 4-Bit Differential ECL/PECL/HSTL Clock Distribution Chip

The ON Semiconductor MC10EP142FAG is a high-performance, 4-bit differential clock distribution chip designed to meet the rigorous demands of high-speed digital systems. This integrated circuit is a part of ON Semiconductor's 10EP series, which is renowned for its precise timing and signal integrity characteristics.

The MC10EP142FAG operates with a differential ECL (Emitter Coupled Logic), PECL (Positive Emitter Coupled Logic), or HSTL (High-Speed Transceiver Logic) input signal. It boasts a low skew (

This device is housed in a 32-lead LQFP (Low Profile Quad Flat Pack) package, which is suitable for surface-mount technology (SMT), allowing for compact and efficient PCB (Printed Circuit Board) design. The MC10EP142FAG also features a wide operating temperature range from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Key features of the MC10EP142FAG include:

  • Maximum frequency of 3.0 GHz, which is ideal for high-speed clock distribution
  • Supply voltage range of 3.0 V to 5.5 V, providing flexibility in system power design
  • Programmable output voltage swing, allowing compatibility with various logic standards
  • Asynchronous Master Reset (MR) pin, which resets the internal flip-flops to a known state
  • Power-down mode, which reduces power consumption when the device is not in use
  • Internal 75 kΩ input pull-down resistors, simplifying the interface with other logic levels

The MC10EP142FAG is a versatile solution for designers looking to distribute a high-speed clock signal with minimal skew and signal integrity loss. Its features make it an excellent choice for a wide range of applications that require precise timing and synchronization, such as high-speed networking equipment, data centers, and advanced computing systems.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess