EN
  • EN
  • DE

MC10EL51D

Part No MC10EL51D
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP CLK ECL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 10EL
Package Tube
Product Status Active
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive Edge
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MC10EL51
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634447-MC10EL51D
Ultra Librarian 3D Model Ultra Librarian MC10EL51D CAD Model

Description

ON Semiconductor MC10EL51D: A High-Performance Differential Clock D Flip-Flop

The MC10EL51D from ON Semiconductor is a masterfully engineered differential clock D flip-flop designed for high-speed applications where signal integrity and timing precision are paramount. This advanced integrated circuit is a key component in digital systems that require the synchronization and management of fast digital signals.

Key Features:

  • High Speed: The MC10EL51D boasts a significant toggle frequency of 3 GHz, making it suitable for high-frequency operations.
  • Differential Design: Its differential inputs provide improved noise immunity and allow for precise edge-triggered data capture, which is crucial for maintaining signal integrity in noisy environments.
  • PECL Logic Levels: The device operates with Positive Emitter-Coupled Logic (PECL) levels, ensuring compatibility with high-speed logic standards and facilitating easy integration into existing designs.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the MC10EL51D is designed to perform reliably in a wide variety of environmental conditions.
  • Power Supply: The IC operates on a 5V power supply, providing the necessary voltage for high-speed operation without the need for complex power management.

Applications:

The MC10EL51D is ideal for a range of applications that demand high-speed data processing and clock management, including:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-speed computing
  • Data acquisition systems
  • Pulse and data synchronizers

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the MC10EL51D is no exception. It is fabricated using the company's advanced bipolar technology, ensuring both high speed and robustness. The device is available in a 5-pin SOIC package, providing a compact solution for space-constrained applications.

Whether you're designing a sophisticated communication system or a high-speed data interface, the MC10EL51D from ON Semiconductor offers the performance and reliability needed to meet the challenges of today's fast-paced digital world.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess