EN
  • EN
  • DE
  • IT

MC10E157FNG

Part No MC10E157FNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2:1 5V ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 022522-MC10E157FNG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10E157FNG CAD Model

Description

ON Semiconductor MC10E157FNG - High-Performance 5V ECL 4:1 Multiplexer

The MC10E157FNG is a quintessential component from ON Semiconductor, designed to cater to the needs of high-speed digital systems. This 4:1 multiplexer is a part of ON Semiconductor's 10E series, which is renowned for its high-performance Emitter Coupled Logic (ECL) technology. The device is specifically engineered to operate with a 5V power supply, making it suitable for various applications that demand low power consumption without compromising on speed and reliability.

Constructed with a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC10E157FNG ensures a compact footprint while providing excellent thermal characteristics and ease of PCB (Printed Circuit Board) mounting. This multiplexer is designed to select one of four differential data sources to a single output pair through a common select input, offering flexibility and efficiency in data routing within digital systems.

Key features of the MC10E157FNG include:

  • Maximum operating frequency exceeding 1GHz, which enables rapid data processing and swift signal switching, making it ideal for high-speed communication and computing applications.
  • Asynchronous Master Reset (MR) input, which allows for the immediate and synchronous resetting of the multiplexer, thus ensuring data integrity and system reliability.
  • Fully differential inputs and outputs, which provide improved noise immunity and signal integrity, crucial for maintaining performance in electrically noisy environments.
  • PECL (Positive Emitter Coupled Logic) mode compatibility, which allows for interfacing with other ECL devices operating in PECL mode, thus providing design versatility.
  • Extended temperature range from -40°C to +85°C, ensuring stable operation across various environmental conditions.

Applications for the MC10E157FNG are vast and include, but are not limited to, high-speed data acquisition systems, digital signal processing, telecommunications switching systems, and any other application that requires high-speed multiplexing. With ON Semiconductor's commitment to quality and performance, the MC10E157FNG stands as a reliable choice for designers looking to enhance the speed and efficiency of their digital systems.

Overall, the ON Semiconductor MC10E157FNG multiplexer is a testament to the company's dedication to providing advanced solutions for high-speed digital electronics, offering both performance and versatility to meet the demands of modern technology.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4627 $66.2389
17+ $7.7642 $131.9914
26+ $7.5223 $195.5798
36+ $7.2791 $262.0476
46+ $7.0372 $323.7112
62+ $6.3088 $391.1456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess