EN
  • EN
  • DE

MC10197P

Part No MC10197P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND GATE 6-ELEMENT 2-IN ECL / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10197
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634350-MC10197P
Ultra Librarian 3D Model Ultra Librarian MC10197P CAD Model

Description

The MC10197P, crafted by the reputable ON Semiconductor, is a versatile and high-performance Triple Line Receiver designed to cater to a wide range of applications that require reliable data reception. This integrated circuit is part of ON Semiconductor's expansive portfolio of semiconductor solutions that emphasize energy efficiency and innovation.

Key Features

  • Triple Line Receiver: The MC10197P features three independent line receivers in one package, making it a compact and efficient solution for systems that require multiple data input channels.
  • High-Speed Performance: Engineered for speed, this device is capable of handling fast data rates, which is essential for high-speed communication protocols and data-intensive applications.
  • Differential Inputs: With differential inputs, the MC10197P offers improved noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Wide Voltage Range: The device operates over a broad range of voltages, providing flexibility in system design and ensuring compatibility with various logic levels.
  • Power Efficiency: As with all ON Semiconductor products, power efficiency is a key design consideration, and the MC10197P is optimized to minimize power consumption without sacrificing performance.

Applications

  • Data Communication Systems
  • Networking Equipment
  • Industrial Control Interfaces
  • Instrumentation
  • High-Speed Data Acquisition

The MC10197P is a testament to ON Semiconductor's commitment to providing high-quality, reliable components. Its robust design ensures stable operation in a variety of challenging conditions, while its advanced features make it an ideal choice for designers looking to implement efficient data reception in their electronic systems. Whether it's for industrial, commercial, or high-tech applications, the MC10197P is a component that delivers performance you can trust.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the ON Semiconductor official website or contact their local sales representative.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1150 $63.4500
70+ $1.7354 $121.4780
105+ $1.6811 $176.5155
145+ $1.6269 $235.9005
185+ $1.5726 $290.9310
250+ $1.4100 $352.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess