Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10175
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634330-MC10175L
Ultra Librarian 3D Model Ultra Librarian MC10175L CAD Model

Description

The MC10175L is a quintessential component engineered by ON Semiconductor, renowned for its reliability and performance in a variety of electronic applications. This product is a Triple Line Receiver designed to interface digital logic circuitry with systems that transmit ternary (three-level) signals, such as high-speed data communication links.

Key Features

  • High-Speed Performance: The MC10175L is optimized for rapid signal processing, making it suitable for high-speed data acquisition and communication systems.
  • Ternary Logic Compatibility: This device is specifically designed to receive and interpret three-level logic signals, providing versatility in complex logic systems.
  • Low Power Consumption: ON Semiconductor's commitment to energy efficiency is reflected in the MC10175L's design, which ensures minimal power usage without compromising performance.
  • Durable Construction: Fabricated with high-quality materials, the MC10175L is built to withstand challenging industrial environments and maintain functionality over an extended lifespan.

Applications

The MC10175L is ideally suited for a range of applications, including but not limited to:

  • Data Transmission Systems
  • High-Speed Networking Equipment
  • Instrumentation and Measurement Devices
  • Industrial Control Systems

Technical Specifications

ON Semiconductor has equipped the MC10175L with specifications that ensure it meets the rigorous demands of modern electronics:

  • Package Type: The device is available in a DIP (Dual In-line Package), which is conducive to easy installation and soldering on printed circuit boards.
  • Operating Temperature Range: It is designed to operate effectively within a broad temperature range, ensuring reliability in various environmental conditions.
  • Logic Levels: The MC10175L can handle ternary logic levels, which is essential for systems requiring more than the binary logic of traditional digital circuits.

With its robust design and versatile functionality, the ON Semiconductor MC10175L Triple Line Receiver is a standout choice for designers and engineers looking to incorporate reliable ternary logic reception in their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL 4-BIT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $8.6241
ECAD model for SN74ALS873BDWR
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Need more? Email Us
ECAD model for SN74ABT573ANS
Texas Instruments
PROTOTYPE
Lowest to $0.8058
ECAD model for SN74ALS373ANS
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP D LATCH 20-TSSOP
Lowest to $0.5346
ECAD model for SN74AHC373PW
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW
Texas Instruments
IC OCTAL D TRANSP LATCH 20SO / Channel IC
Need more? Email Us
ECAD model for SN74ACT533NS
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.9146
ECAD model for MC14043BF
Texas Instruments
8-BIT D-TYPE TRANSPARENT READ-BACK LATCH | IC D READ-BACK LATCH 20-SOIC
Need more? Email Us
ECAD model for SN74ALS990DW
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Need more? Email Us
ECAD model for CD74HCT373MG4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8642 $65.6914
41+ $3.1708 $130.0028
64+ $3.0717 $196.5888
88+ $2.9726 $261.5888
113+ $2.8735 $324.7055
151+ $2.5762 $389.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention