ON Semiconductor MC10103FN: High-Speed Triple XOR Gate
The MC10103FN from ON Semiconductor is a high-performance triple exclusive OR (XOR) gate designed for use in applications requiring ultra-fast and reliable logic operations. This integrated circuit is part of ON Semiconductor's 10K series digital logic family, which is known for its high-speed ECL (Emitter Coupled Logic) technology.
Designed with the advanced needs of modern digital systems in mind, the MC10103FN offers a combination of speed and power efficiency that makes it an ideal choice for high-speed computing, telecommunications, and signal processing applications. The triple XOR gate functionality is essential in numerous digital circuits, including parity generators/checkers, error detection, and various arithmetic logic units (ALUs).
Key Features:
- Logic Type: Triple 2-Input XOR Gate
- Propagation Delay: Typically 1.0 ns, ensuring high-speed operation for critical tasks
- Power Supply: Designed to operate with a -4.5V to -5.5V ECL power supply
- Operating Temperature: Ranges from 0°C to +70°C, suitable for commercial-grade applications
- Mounting Type: Surface Mount, which allows for efficient use of PCB space and is ideal for densely packed electronic assemblies
- Package / Case: PLCC-20, providing a compact and reliable housing for the device
The MC10103FN is manufactured with ON Semiconductor's commitment to quality and reliability. Its fast switching speeds combined with low power dissipation make it a versatile component for implementing logical operations in high-speed digital systems. The device's small footprint also ensures that it can be integrated into space-constrained applications without compromising performance.
With its robust design and high-speed capabilities, the MC10103FN is a crucial component for designers looking to create efficient, high-performance digital circuits. Whether you're developing advanced computing systems or sophisticated digital signal processing hardware, the MC10103FN from ON Semiconductor is a reliable choice that will help drive your technology forward.